FORD WSS-M33J8-A1
ENAMEL, THERMOSET BASECOAT, WET-ON-WET IN PRIME PROCESS, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 17 October 2003 |
| Status: | active |
| Page Count: | 14 |
scope:
1. SCOPE
The materials defined by this specification are coatings, which consist of pigmented thermoset basecoat enamels, which are applied and cured concurrently with the body prime operation. Over, which is, applied a clear thermoset clearcoat that is cured during the body basecoat/clearcoat bake operation.
Document History
April 5, 2022
ENAMEL, THERMOSET BASECOAT, WET-ON-WET IN PRIME PROCESS, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are coatings, which consist of pigmented thermoset basecoat enamels, which are applied and cured concurrently with the body prime operation. Over, which...
FORD WSS-M33J8-A1
October 17, 2003
ENAMEL, THERMOSET BASECOAT, WET-ON-WET IN PRIME PROCESS, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The materials defined by this specification are coatings, which consist of pigmented thermoset basecoat enamels, which are applied and cured concurrently with the body prime operation....