FORD - WSS-M33J8-A1

ENAMEL, THERMOSET BASECOAT, WET-ON-WET IN PRIME PROCESS, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Organization: FORD
Publication Date: 5 April 2022
Status: active
Page Count: 14
scope:

The materials defined by this specification are coatings, which consist of pigmented thermoset basecoat enamels, which are applied and cured concurrently with the body prime operation. Over, which is, applied a clear thermoset clearcoat that is cured during the body basecoat/ clearcoat bake operation.

Document History

WSS-M33J8-A1
April 5, 2022
ENAMEL, THERMOSET BASECOAT, WET-ON-WET IN PRIME PROCESS, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are coatings, which consist of pigmented thermoset basecoat enamels, which are applied and cured concurrently with the body prime operation. Over, which...
October 17, 2003
ENAMEL, THERMOSET BASECOAT, WET-ON-WET IN PRIME PROCESS, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by this specification are coatings, which consist of pigmented thermoset basecoat enamels, which are applied and cured concurrently with the body prime operation....

References

Advertisement