CSA - ISO/IEC 15944-4:16
Information technology — Business Operational View — Part 4: Business transaction scenarios — Accounting and economic ontology
| Organization: | CSA |
| Publication Date: | 1 January 2016 |
| Status: | active |
| Page Count: | 95 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This part of ISO/IEC 15944 provides a set of UML class diagrams and conceptual explanations that circumscribe the Open-edi Business Transaction Ontology (OeBTO). It explains the mechanics of a business transaction state machine, the procedural component of an OeBTO, and the (internal) constraint component of OeBTO, its repository for business rules.
This part of ISO/IEC 15944 addresses collaborations among independent trading partners as defined in ISO/IEC 15944-1. This part of ISO/IEC 15944 applies to both binary collaborations (buyer and seller) and mediated collaborations (buyer, seller, third-party). The ontological features described herein propose standards only for the Business Operational View (BOV), that is, the business aspects of business transactions as they are defined in ISO/IEC 15944-1.
Document History