CSA - ISO/IEC 23008-10:16
Information technology — High efficiency coding and media delivery in heterogeneous environments — Part 10: MPEG Media Transport Forward Error Correction (FEC) codes
active, Most Current
| Organization: | CSA |
| Publication Date: | 1 January 2016 |
| Status: | active |
| Page Count: | 45 |
| ICS Code (Information coding): | 35.040 |
scope:
This part of ISO/IEC 23008 specifies application level forward error correction (FEC) codes which can be used with AL-FEC framework of ISO/IEC 23008-1 MPEG Media Transport to provide reliable delivery in IP network and non IP network environments that are prone to packet losses.
Document History
ISO/IEC 23008-10:16
January 1, 2016
Information technology — High efficiency coding and media delivery in heterogeneous environments — Part 10: MPEG Media Transport Forward Error Correction (FEC) codes
This part of ISO/IEC 23008 specifies application level forward error correction (FEC) codes which can be used with AL-FEC framework of ISO/IEC 23008-1 MPEG Media Transport to provide reliable...
January 1, 2016
Information technology - High efficiency coding and media delivery in heterogeneous environments - Part 10: MPEG Media Transport Forward Error Correction (FEC) codes
This part of ISO/IEC 23008 specifies application level forward error correction (FEC) codes which can be used with AL-FEC framework of ISO/IEC 23008-1 MPEG Media Transport to provide reliable...