UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SSPC - PA 14

Application of Thick Film Polyurea and Polyurethane Coatings to Concrete, Steel, and Non-Ferrous Metals Using Plural-Component Equipment

active, Most Current
Organization: SSPC
Publication Date: 22 December 2021
Status: active
Page Count: 13
scope:

This standard provides requirements for the field application of polyurea, polyurethane, or polyurea/polyurethane hybrid thick film coatings to concrete, steel, and non-ferrous metal surfaces using plural component spray equipment. In this standard, thick film coatings are defined as coatings specified to have greater than 500 micrometers [μm] (20 mils) dry film thickness. Surface preparation, pretreatments, machinery requirements and parameters are addressed in this standard.

UNITS OF MEASURE:

This standard makes use of both the IEEE/ASTM SI10, International Standards (SI) units and U.S. Customary units. The measurements are not exact equivalents; therefore, each system must be used independently of the other without combining in any way.

Document History

PA 14
December 22, 2021
Application of Thick Film Polyurea and Polyurethane Coatings to Concrete, Steel, and Non-Ferrous Metals Using Plural-Component Equipment
This standard provides requirements for the field application of polyurea, polyurethane, or polyurea/polyurethane hybrid thick film coatings to concrete, steel, and non-ferrous metal surfaces using...
September 25, 2012
Application of Thick Film Polyurea and Polyurethane Coatings to Concrete and Steel Using Plural-Component Equipment
This standard provides requirements for the field application of polyurea, polyurethane, or polyurea/polyurethane hybrid thick film coatings to concrete or steel surfaces using plural component spray...

References

Advertisement