CEN - EN 3660-065
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 065: Cable outlet, style K, 90°, for heat shrinkable boot, shielded, sealed, self-locking - Product standard
Organization: | CEN |
Publication Date: | 1 May 2022 |
Status: | active |
Page Count: | 24 |
ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This document defines a range of cable outlets, style K, 90°, shielded, sealed, self-locking (anti rotational) for heat shrinkable boot, and or with metallic bands under the following conditions.
The mating connectors are listed in EN 3660-002.
Temperature range,
Class N : −65 °C to 200 °C;
Class K : −65 °C to 260 °C;
Class W : −65 °C to 175 °C;
Class T : −65 °C to 175 °C (Nickel PTFE plating);
Class Z : −65 °C to 175 °C (Black zinc nickel plating).
Associated electrical accessories: EN 3660-033 Metallic band (for shield termination).
These cable outlets are designed for termination of overall shielding braid and/or individual cable shields. They accommodate/permit the termination of heat shrinkable boots.