CEN - EN 2997-004

Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65°C to 175°C continuous, 200°C continuous, 260°C peak - Part 004: Jam-nut mounted receptacle - Product standard

active, Most Current
Organization: CEN
Publication Date: 1 October 2006
Status: active
Page Count: 14
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

April 1, 2022
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak - Part 004: Jam-nut mounted receptacle - Product standard
This document specifies the characteristics of jam-nut mounted receptacles in the family of circular electrical connectors coupled by threaded ring. It applies to the class defined in Table 4. For...
EN 2997-004
October 1, 2006
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65°C to 175°C continuous, 200°C continuous, 260°C peak - Part 004: Jam-nut mounted receptacle - Product standard
A description is not available for this item.

References

Advertisement