CEN - EN 2997-009
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak - Part 009: Protective cover for receptacle - Product standard
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 December 2014 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard specifies the characteristics of protective covers for receptacles in the family of circular electrical connectors coupled by threaded ring.
It applies to the class defined in Table 2.
For receptacles associated with these protective covers, see EN 2997-003 to EN 2997-007.
Document History
EN 2997-009
December 1, 2014
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak - Part 009: Protective cover for receptacle - Product standard
This European Standard specifies the characteristics of protective covers for receptacles in the family of circular electrical connectors coupled by threaded ring.
It applies to the class defined in...
June 1, 2010
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 Degrees C to 175 Degrees C continuous, 200 Degrees C continuous, 260 Degrees C peak - Part 009: Protective cover for receptacle - Product standard
This European Standard specifies the characteristics of protective covers for receptacles in the family of circular electrical connectors coupled by threaded ring.
It applies to the class defined in...
October 1, 2006
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65°C to 175°C continuous, 200°C continuous, 260°C peak - Part 009: Protective cover for receptacle - Product standard
A description is not available for this item.