SNV - SN EN 3660-064

Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 064: Cable outlet, style K, straight, for heat shrinkable boot, shielded, sealed, self-locking - Product standard

active, Most Current
Organization: SNV
Publication Date: 1 May 2022
Status: active
Page Count: 26
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This product standard defines a range of cable outlets, style K, straight, shielded, sealed, self-locking (anti-rotational), heat shrinkable boot, and / or metallic bands for use under the following conditions:The mating connectors are listed in EN 3660-002.Temperature range,

Document History

SN EN 3660-064
May 1, 2022
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 064: Cable outlet, style K, straight, for heat shrinkable boot, shielded, sealed, self-locking - Product standard
This product standard defines a range of cable outlets, style K, straight, shielded, sealed, self-locking (anti-rotational), heat shrinkable boot, and / or metallic bands for use under the following...
March 1, 2016
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 064: Cable outlet, style K, straight, for heat shrinkable boot, shielded, sealed, self-locking for EN 2997 - Product standard
A description is not available for this item.
February 1, 2010
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 064: Cable outlet, style K, straight, for heat shrinkable boot, shielded, sealed, self-locking for EN 2997 and EN 4067 - Product standard
This European Standard defines a range of cable outlets, style K, for use under the following conditions: The mating connectors are listed in EN 3660-002. Temperature range, Class F : − 65 °C to...

References

Advertisement