CEN - EN 2997-009

Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 Degrees C to 175 Degrees C continuous, 200 Degrees C continuous, 260 Degrees C peak - Part 009: Protective cover for receptacle - Product standard

inactive
Organization: CEN
Publication Date: 1 June 2010
Status: inactive
Page Count: 12
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the characteristics of protective covers for receptacles in the family of circular electrical connectors coupled by threaded ring.

It applies to the class defined in Table 2.

For receptacles associated with these protective covers, see EN 2997-003 to EN 2997-007.

Document History

December 1, 2014
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak - Part 009: Protective cover for receptacle - Product standard
This European Standard specifies the characteristics of protective covers for receptacles in the family of circular electrical connectors coupled by threaded ring. It applies to the class defined in...
EN 2997-009
June 1, 2010
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 Degrees C to 175 Degrees C continuous, 200 Degrees C continuous, 260 Degrees C peak - Part 009: Protective cover for receptacle - Product standard
This European Standard specifies the characteristics of protective covers for receptacles in the family of circular electrical connectors coupled by threaded ring. It applies to the class defined in...
October 1, 2006
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65°C to 175°C continuous, 200°C continuous, 260°C peak - Part 009: Protective cover for receptacle - Product standard
A description is not available for this item.

References

Advertisement