ASD-STAN PREN 2997-006
Aerospace series Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak Part 006: Hermetic jam-nut mounted receptacle Product standard
active, Most Current
Buy Now
| Organization: | ASD-STAN |
| Publication Date: | 1 March 2015 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This standard specifies the characteristics of hermetic jam-nut mounted receptacles in the family of circular electrical connectors coupled by threaded ring.
It applies to the class defined in Table 4.
For plugs and protective covers, see EN 2997-008 and EN 2997-009 respectively. For spare jam-nuts and O-rings, see EN 2997-012 and EN 2997-013 respectively.
Document History
January 1, 2023
Aerospace series — Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures −65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak — Part 006: Hermetic jam-nut mounted receptacle — Product standard
This document specifies the characteristics of hermetic jam-nut mounted receptacles in the family of circular electrical connectors coupled by threaded ring.
It is applicable to the class specified...
ASD-STAN PREN 2997-006
March 1, 2015
Aerospace series Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak Part 006: Hermetic jam-nut mounted receptacle Product standard
This standard specifies the characteristics of hermetic jam-nut mounted receptacles in the family of circular electrical connectors coupled by threaded ring.
It applies to the class defined in Table...
June 1, 2005
Aerospace Series Connectors, Electrical, Circular, Coupled by Threaded Ring, Fire-Resistant or Non Fire-Resistant, Operating Temperatures -65 Degrees C to 175 Degrees C Continuous, 200 Degrees C Continuous, 260 Degrees C Peak Part 006: Hermetic Jam-Nut Mounted Receptacle Product Standard
A description is not available for this item.
December 28, 1990
Aerospace Series Connectors, Electrical, Circular, Coupled by Threaded Ring, Operating Temperatures 175 Degrees C Continuous, 200 Degrees C Continuous, 260 Degrees C Peak and Fire Resistant Part 006 - Hermetic Jam-Nut Mounted Receptacle Product Standard
A description is not available for this item.