CEN - EN 2997-012
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 degree C to 175 degree C continuous, 200 degree C continuous, 260 degree C peak - Part 012: Jam-nut for jam-nut receptacles - Product standard
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 February 2009 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
February 1, 2023
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak - Part 012: Jam-nut for jam-nut receptacles - Product standard
This document specifies the characteristics of jam-nuts for jam-nut receptacles in the family of circular electrical connectors coupled by threaded ring.
It applies to class defined in Table 3.
For...
EN 2997-012
February 1, 2009
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 degree C to 175 degree C continuous, 200 degree C continuous, 260 degree C peak - Part 012: Jam-nut for jam-nut receptacles - Product standard
A description is not available for this item.