CEN - PREN 2997-012

Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak - Part 012: Jam-nut for jam-nut receptacles - Product standard

pending
Organization: CEN
Publication Date: 1 February 2023
Status: pending
Page Count: 10
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This document specifies the characteristics of jam-nuts for jam-nut receptacles in the family of circular electrical connectors coupled by threaded ring.

It applies to class defined in Table 3.

For receptacles using these jam-nuts, see EN 2997-004, and EN 2997-006 for class SE only.

Document History

PREN 2997-012
February 1, 2023
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak - Part 012: Jam-nut for jam-nut receptacles - Product standard
This document specifies the characteristics of jam-nuts for jam-nut receptacles in the family of circular electrical connectors coupled by threaded ring. It applies to class defined in Table 3. For...
February 1, 2009
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 degree C to 175 degree C continuous, 200 degree C continuous, 260 degree C peak - Part 012: Jam-nut for jam-nut receptacles - Product standard
A description is not available for this item.

References

Advertisement