CEN - EN 2997-006

Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak - Part 006: Hermetic jam-nut mounted receptacle - Product standard

active, Most Current
Organization: CEN
Publication Date: 1 November 2017
Status: active
Page Count: 12
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the characteristics of hermetic jam-nut mounted receptacles in the family of circular electrical connectors coupled by threaded ring.

It applies to the class defined in Table 4.

For plugs and protective covers, see EN 2997-008 and EN 2997-009 respectively. For spare jam-nuts and O-rings, see EN 2997-012 and EN 2997-013 respectively.

Document History

April 1, 2022
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak - Part 006: Hermetic jam-nut mounted receptacle - Product standard
This document specifies the characteristics of hermetic jam-nut mounted receptacles in the family of circular electrical connectors coupled by threaded ring. It applies to the class defined in Table...
EN 2997-006
November 1, 2017
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak - Part 006: Hermetic jam-nut mounted receptacle - Product standard
This European Standard specifies the characteristics of hermetic jam-nut mounted receptacles in the family of circular electrical connectors coupled by threaded ring. It applies to the class defined...
October 1, 2006
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65°C to 175°C continuous, 200°C continuous, 260°C peak - Part 006: Hermetic jam-nut mounted receptacle - Product standard
A description is not available for this item.

References

Advertisement