CEN - EN 2997-006
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65°C to 175°C continuous, 200°C continuous, 260°C peak - Part 006: Hermetic jam-nut mounted receptacle - Product standard
inactive
| Organization: | CEN |
| Publication Date: | 1 October 2006 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
April 1, 2022
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak - Part 006: Hermetic jam-nut mounted receptacle - Product standard
This document specifies the characteristics of hermetic jam-nut mounted receptacles in the family of circular electrical connectors coupled by threaded ring.
It applies to the class defined in Table...
November 1, 2017
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak - Part 006: Hermetic jam-nut mounted receptacle - Product standard
This European Standard specifies the characteristics of hermetic jam-nut mounted receptacles in the family of circular electrical connectors coupled by threaded ring.
It applies to the class defined...
EN 2997-006
October 1, 2006
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65°C to 175°C continuous, 200°C continuous, 260°C peak - Part 006: Hermetic jam-nut mounted receptacle - Product standard
A description is not available for this item.