BSI - BS EN 2997-006

Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak Part 006: Hermetic jam-nut mounted receptacle - Product standard

active, Most Current
Buy Now
Organization: BSI
Publication Date: 31 December 2017
Status: active
Page Count: 12
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

May 30, 2022
Draft BS EN 2997-006 Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak. - Part 006: Hermetic jam-nut mounted receptacle - Product standard
A description is not available for this item.
BS EN 2997-006
December 31, 2017
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak Part 006: Hermetic jam-nut mounted receptacle - Product standard
A description is not available for this item.
November 30, 2006
Aerospace series Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65°C to 175°C continuous, 200°C continuous, 260°C peak Part 006: Hermetic jam-nut mounted receptacle Product standard
A description is not available for this item.

References

Advertisement