ASD-STAN - PREN 2997-006

Aerospace Series Connectors, Electrical, Circular, Coupled by Threaded Ring, Fire-Resistant or Non Fire-Resistant, Operating Temperatures -65 Degrees C to 175 Degrees C Continuous, 200 Degrees C Continuous, 260 Degrees C Peak Part 006: Hermetic Jam-Nut Mounted Receptacle Product Standard

inactive
Organization: ASD-STAN
Publication Date: 1 June 2005
Status: inactive
Page Count: 8
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

January 1, 2023
Aerospace series — Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures −65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak — Part 006: Hermetic jam-nut mounted receptacle — Product standard
This document specifies the characteristics of hermetic jam-nut mounted receptacles in the family of circular electrical connectors coupled by threaded ring. It is applicable to the class specified...
March 1, 2015
Aerospace series Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak Part 006: Hermetic jam-nut mounted receptacle Product standard
This standard specifies the characteristics of hermetic jam-nut mounted receptacles in the family of circular electrical connectors coupled by threaded ring. It applies to the class defined in Table...
PREN 2997-006
June 1, 2005
Aerospace Series Connectors, Electrical, Circular, Coupled by Threaded Ring, Fire-Resistant or Non Fire-Resistant, Operating Temperatures -65 Degrees C to 175 Degrees C Continuous, 200 Degrees C Continuous, 260 Degrees C Peak Part 006: Hermetic Jam-Nut Mounted Receptacle Product Standard
A description is not available for this item.
December 28, 1990
Aerospace Series Connectors, Electrical, Circular, Coupled by Threaded Ring, Operating Temperatures 175 Degrees C Continuous, 200 Degrees C Continuous, 260 Degrees C Peak and Fire Resistant Part 006 - Hermetic Jam-Nut Mounted Receptacle Product Standard
A description is not available for this item.
Advertisement