UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN 10225-3

Weldable structural steels for fixed offshore structures - Technical delivery conditions - Part 3: Hot finished hollow sections

active, Most Current
Organization: NEN
Publication Date: 1 May 2019
Status: active
Page Count: 64
ICS Code (Heat-treatable steels): 77.140.10
scope:

This document specifies requirements for weldable structural steels made of hot finished seamless and high frequency welded hollow sections to be used in the fabrication of fixed offshore structures.

The following thickness limitations are given in this standard:

- for seamless hollow sections up to and including 65 mm;

- for HFW hollow sections up to and including 25,4 mm.

Greater thicknesses can be agreed, provided the technical requirements of this European Standard are maintained.

This European Standard is applicable to steels for offshore structures, designed to operate in the offshore sector but not to steels supplied for the fabrication of subsea pipelines, risers, process equipment, process piping and other utilities. It is primarily applicable to the North Sea Sector, but may also be applicable in other areas provided that due consideration is given to local conditions e.g. design temperature.

NOTE This document has an informative Annex E on the prequalification of steels for fixed offshore structures in arctic areas.

Minimum yield strengths up to 770 MPa are specified together with impact properties at temperatures down to -40 °C.

Document History

May 1, 2022
Weldable structural steels for fixed offshore structures - Technical delivery conditions - Part 3: Hot finished hollow sections
A description is not available for this item.
NEN-EN 10225-3
May 1, 2019
Weldable structural steels for fixed offshore structures - Technical delivery conditions - Part 3: Hot finished hollow sections
This document specifies requirements for weldable structural steels made of hot finished seamless and high frequency welded hollow sections to be used in the fabrication of fixed offshore structures....
October 1, 2017
Weldable structural steels for fixed offshore structures - Technical delivery conditions - Part 3: Hot finished hollow sections
This part of EN 10225 specifies requirements for weldable structural steels made of hot finished seamless and high frequency welded hollow sections to be used in the fabrication of fixed offshore...

References

Advertisement