NEN-EN 10225-3

Weldable structural steels for fixed offshore structures - Technical delivery conditions - Part 3: Hot finished hollow sections

inactive
Organization: NEN
Publication Date: 1 October 2017
Status: inactive
ICS Code (Heat-treatable steels): 77.140.10
scope:

This part of EN 10225 specifies requirements for weldable structural steels made of hot finished seamless and high frequency welded hollow sections to be used in the fabrication of fixed offshore structures. Following thickness limitations are given in this standard: - for seamless hollow sections up to and including 65 mm; - for HFW hollow sections up to and including 25,4 mm. Greater thicknesses may be agreed, provided the technical requirements of this European Standard are maintained. The standard is applicable to steels for offshore structures, designed to operate in the offshore sector but not to steels supplied for the fabrication of subsea pipelines, risers, process equipment, process piping and other utilities. It is primarily applicable to the North Sea Sector, but may also be applicable in other areas provided that due consideration is given to local conditions e.g. temperature.

Document History

May 1, 2022
Weldable structural steels for fixed offshore structures - Technical delivery conditions - Part 3: Hot finished hollow sections
A description is not available for this item.
May 1, 2019
Weldable structural steels for fixed offshore structures - Technical delivery conditions - Part 3: Hot finished hollow sections
This document specifies requirements for weldable structural steels made of hot finished seamless and high frequency welded hollow sections to be used in the fabrication of fixed offshore structures....
NEN-EN 10225-3
October 1, 2017
Weldable structural steels for fixed offshore structures - Technical delivery conditions - Part 3: Hot finished hollow sections
This part of EN 10225 specifies requirements for weldable structural steels made of hot finished seamless and high frequency welded hollow sections to be used in the fabrication of fixed offshore...
Advertisement