NEN-EN 10225-3
Weldable structural steels for fixed offshore structures - Technical delivery conditions - Part 3: Hot finished hollow sections
| Organization: | NEN |
| Publication Date: | 1 May 2019 |
| Status: | active |
| Page Count: | 64 |
| ICS Code (Heat-treatable steels): | 77.140.10 |
scope:
This document specifies requirements for weldable structural steels made of hot finished seamless and high frequency welded hollow sections to be used in the fabrication of fixed offshore structures.
The following thickness limitations are given in this standard:
- for seamless hollow sections up to and including 65 mm;
- for HFW hollow sections up to and including 25,4 mm.
Greater thicknesses can be agreed, provided the technical requirements of this European Standard are maintained.
This European Standard is applicable to steels for offshore structures, designed to operate in the offshore sector but not to steels supplied for the fabrication of subsea pipelines, risers, process equipment, process piping and other utilities. It is primarily applicable to the North Sea Sector, but may also be applicable in other areas provided that due consideration is given to local conditions e.g. design temperature.
NOTE This document has an informative Annex E on the prequalification of steels for fixed offshore structures in arctic areas.
Minimum yield strengths up to 770 MPa are specified together with impact properties at temperatures down to -40 °C.
Document History