UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN 15112

External cathodic protection of well casings

active, Most Current
Organization: NEN
Publication Date: 1 May 2022
Status: active
Page Count: 38
ICS Code (Other pipeline components): 23.040.99
ICS Code (Corrosion of metals): 77.060
scope:

This document provides information on methods suitable for assessing the likelihood of leakage due to external corrosion of well casings and to evaluate the need for cathodic protection, as well as methods of providing cathodic protection to the external part of these wells in contact with the soil. It also defines requirements for monitoring of performance of CP systems.

Onshore and offshore wells are included in the scope. However, for offshore wells where protection is provided by anodes on the wellhead structure, it is recognized that it might not be practical to achieve full protection of well casings.

This document applies to any gas, oil or water well with metallic casing, whether cemented or not.

However, in special conditions (shallow casings: e.g. 50 m, and homogeneous soil), EN 12954 can be used to achieve the cathodic protection and assess its efficiency.

The general requirements of EN 12954 apply; this document details additional, specific, requirements for CP of well casings.

This document applies to production and injection wells. References later in this document to production also apply to injection.

Document History

NEN-EN 15112
May 1, 2022
External cathodic protection of well casings
This document provides information on methods suitable for assessing the likelihood of leakage due to external corrosion of well casings and to evaluate the need for cathodic protection, as well as...
February 1, 2021
External cathodic protection of well casings
This document specifies methods used to evaluate the external corrosion hazards of well casings, as well as cathodic protection means and devices to be implemented in order to prevent corrosion of...
August 1, 2006
External cathodic protection of well casings
This European Standard specifies methods used to evaluate the external corrosion hazards of well casings, as well as cathodic protection means and devices to be implemented in order to prevent...
December 1, 2004
External cathodic protection of well casing
This European Standard specifies methods used to evaluate the external corrosion hazards of well casings, as well as cathodic protection means and devices to be implemented in order to prevent...

References

Advertisement