UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN 3660-065

Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 065: Cable outlet, style K, 90°, for heat shrinkable boot, shielded, sealed, self-locking - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 June 2022
Status: active
Page Count: 24
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This document defines a range of cable outlets, style K, 90°, shielded, sealed, self-locking (anti rotational) for heat shrinkable boot, and or with metallic bands under the following conditions.

The mating connectors are listed in EN 3660-002.

Temperature range, Class N : −65 °C to 200 °C;

Class K : −65 °C to 260 °C;

Class W : −65 °C to 175 °C;

Class T : −65 °C to 175 °C (Nickel PTFE plating);

Class Z : −65 °C to 175 °C (Black zinc nickel plating).

Associated electrical accessories: EN 3660-033 Metallic band (for shield termination).

These cable outlets are designed for termination of overall shielding braid and/or individual cable shields. They accommodate/permit the termination of heat shrinkable boots.

Document History

NEN-EN 3660-065
June 1, 2022
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 065: Cable outlet, style K, 90°, for heat shrinkable boot, shielded, sealed, self-locking - Product standard
This document defines a range of cable outlets, style K, 90°, shielded, sealed, self-locking (anti rotational) for heat shrinkable boot, and or with metallic bands under the following conditions....
January 1, 2016
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 065 : Cable outlet, style K, 90°, for heat shrinkable boot, shielded, sealed, self locking - Product standard
NE-EN 3660-065 defines a range of cable outlets, style K, 90°, shielded, sealed, self-locking (anti-rotational) for heat shrinkable boot, and or with metallic bands under the following conditions....
November 1, 2009
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 065: Cable outlet, style K, 90°, for heat shrinkable boot, shielded, sealed, self-locking for EN 2997 and EN 4067 - Product standard
This European Standard defines a range of cable outlets, style K, for use under the following conditions: The mating connectors are listed in EN 3660-002. Temperature range, Class F : - 65 °C to 200...

References

Advertisement