NEN-EN-ISO 17139
Fine ceramics (advanced ceramics, advanced technical ceramics) - Thermophysical properties of ceramic composites - Determination of thermal expansion
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2022 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Advanced ceramics): | 81.060.30 |
scope:
This International Standard describes methods for the determination of linear thermal expansion characteristics of ceramic matrix composite materials up to 2 300 K, and is applicable to 1D, 2D, and nD materials.
The method describes general principles of construction, calibration, and operation of the equipment.
Document History
NEN-EN-ISO 17139
June 1, 2022
Fine ceramics (advanced ceramics, advanced technical ceramics) - Thermophysical properties of ceramic composites - Determination of thermal expansion
This International Standard describes methods for the determination of linear thermal expansion characteristics of ceramic matrix composite materials up to 2 300 K, and is applicable to 1D, 2D, and...