ISO 17562

Fine ceramics (advanced ceramics, advanced technical ceramics) - Test method for linear thermal expansion of monolithic ceramics by push-rod technique

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2016
Status: active
Page Count: 18
ICS Code (Advanced ceramics): 81.060.30
scope:

This International Standard specifies a method for the determination of the linear thermal expansion and the linear thermal expansion coefficient of monolithic ceramics from near liquid nitrogen temperature up to a maximum temperature of 2000 °C

Document History

ISO 17562
May 1, 2016
Fine ceramics (advanced ceramics, advanced technical ceramics) - Test method for linear thermal expansion of monolithic ceramics by push-rod technique
This International Standard specifies a method for the determination of the linear thermal expansion and the linear thermal expansion coefficient of monolithic ceramics from near liquid nitrogen...
October 15, 2001
Fine Ceramics (Advanced Ceramics, Advanced Technical Ceramics) - Test Method for Linear Thermal Expansion of Monolithic Ceramics by Push-Rod Technique
A description is not available for this item.

References

Advertisement