ISO 17139

Fine ceramics (advanced ceramics, advanced technical ceramics) - Thermophysical properties of ceramic composites - Determination of thermal expansion

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 June 2014
Status: active
Page Count: 18
ICS Code (Advanced ceramics): 81.060.30
scope:

This International Standard describes methods for the determination of linear thermal expansion characteristics of ceramic matrix composite materials up to 2 300 K, and is applicable to 1D, 2D, and nD materials. The method describes general principles of construction, calibration, and operation of the equipment.

Document History

ISO 17139
June 15, 2014
Fine ceramics (advanced ceramics, advanced technical ceramics) - Thermophysical properties of ceramic composites - Determination of thermal expansion
This International Standard describes methods for the determination of linear thermal expansion characteristics of ceramic matrix composite materials up to 2 300 K, and is applicable to 1D, 2D, and...

References

Advertisement