NEN-EN-ISO 17562

Fine ceramics (advanced ceramics, advanced technical ceramics) - Test method for linear thermal expansion of monolithic ceramics by push-rod technique

active, Most Current
Organization: NEN
Publication Date: 1 March 2021
Status: active
Page Count: 26
ICS Code (Advanced ceramics): 81.060.30
scope:

This International Standard specifies a method for the determination of the linear thermal expansion and the linear thermal expansion coefficient of monolithic ceramics from near liquid nitrogen temperature up to a maximum temperature of 2 000 °C.

Document History

NEN-EN-ISO 17562
March 1, 2021
Fine ceramics (advanced ceramics, advanced technical ceramics) - Test method for linear thermal expansion of monolithic ceramics by push-rod technique
This International Standard specifies a method for the determination of the linear thermal expansion and the linear thermal expansion coefficient of monolithic ceramics from near liquid nitrogen...

References

Advertisement