ISO 26602
Fine ceramics (advanced ceramics, advanced technical ceramics) - Silicon nitride materials for rolling bearing balls and rollers
| Organization: | ISO |
| Publication Date: | 1 October 2017 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Advanced ceramics): | 81.060.30 |
scope:
This document specifies the requirements for preprocessed silicon nitride materials for rolling bearing balls and rollers.
This document provides a classification defining physical and mechanical properties of silicon nitride preprocessed bearing rolling element materials. The materials are classified in three categories by the specification of characteristics and microstructures. Methods for sample preparation and observation of microstructures are provided in Annex A.
NOTE 1 The silicon nitride product means the sintered body of which the main component is silicon nitride material.
NOTE 2 This document can be used for processed rolling bearing balls and rollers upon consultation between the parties concerned.
Document History