ISO 26602

Fine ceramics (advanced ceramics, advanced technical ceramics) — Silicon nitride materials for rolling bearing balls

inactive
Buy Now
Organization: ISO
Publication Date: 1 February 2009
Status: inactive
Page Count: 12
ICS Code (Advanced ceramics): 81.060.30
scope:

This International Standard specifies the requirements for preprocessed silicon nitride materials for rolling bearing balls.

This International Standard provides a classification defining physical and mechanical properties of silicon nitride preprocessed bearing ball materials. The materials are classified in three categories by the specification of characteristics and microstructures. Methods for sample preparation and observation of microstructures are provided in Annex A.

NOTE The silicon nitride product means the sintered body of which the main component is silicon nitride material.

Document History

October 1, 2017
Fine ceramics (advanced ceramics, advanced technical ceramics) - Silicon nitride materials for rolling bearing balls and rollers
This document specifies the requirements for preprocessed silicon nitride materials for rolling bearing balls and rollers. This document provides a classification defining physical and mechanical...
ISO 26602
February 1, 2009
Fine ceramics (advanced ceramics, advanced technical ceramics) — Silicon nitride materials for rolling bearing balls
This International Standard specifies the requirements for preprocessed silicon nitride materials for rolling bearing balls. This International Standard provides a classification defining physical...

References

Advertisement