UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-IEC 61557-11

Electrical safety in low voltage distribution systems up to 1000 V AC and 1500 V DC - Equipment for testing, measuring or monitoring of protective measures - Part 11: Effectiveness of residual current monitors (RCM) in TT, TN and IT systems

active, Most Current
Organization: NEN
Publication Date: 1 June 2022
Status: active
Page Count: 42
ICS Code (Temperature-measuring instruments): 17.200.20
ICS Code (Power transmission and distribution networks in general): 29.240.01
ICS Code (Electrical insulation in general): 29.080.01
scope:

This part of IEC 61557 specifies the requirements for test equipment applied to the testing of the effectiveness of residual current monitors (RCM) that are already installed in distribution systems.

This test equipment can be used in any kind of network, such as a TN, TT or IT system. The test equipment can also be used for testing directionally discriminating residual current monitors (RCM) in IT systems.

It is not the purpose of this document to verify the residual current monitors (RCM) according to their product standards.

Document History

NEN-EN-IEC 61557-11
June 1, 2022
Electrical safety in low voltage distribution systems up to 1000 V AC and 1500 V DC - Equipment for testing, measuring or monitoring of protective measures - Part 11: Effectiveness of residual current monitors (RCM) in TT, TN and IT systems
This part of IEC 61557 specifies the requirements for test equipment applied to the testing of the effectiveness of residual current monitors (RCM) that are already installed in distribution systems....
April 1, 2009
Electrical safety in low voltage distribution systems up to 1000 V a.c. and 1500 V d.c. - Equipment for testing measuring or monitoring of protective measures - Part 11: Effectiveness of residual current monitors (RCMs) type A and type B in TT, TN and IT systems
This part of IEC 61557 specifies the requirements for testing equipment applied to the testing of the effectiveness of residual current monitors (RCMs) of type A and type B, which are already...

References

Advertisement