UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN 941

Aluminium and aluminium alloys - Circle and circle stock for the production of general applications - Specifications

active, Most Current
Organization: NEN
Publication Date: 1 May 2022
Status: active
Page Count: 16
ICS Code (Aluminium products): 77.150.10
scope:

This document specifies the particular requirements for wrought aluminium and aluminium alloys in the form of circle or circle stock for general applications.

It applies to:

- circles made out of hot or cold rolled circles stock by:

• blanking: thickness 0,2 mm up to including 12 mm and with a diameter up to 1 000 mm;

• sawing or shearing: thickness 0,2 mm up to and including 200 mm with a diameter up to 3 500 mm;

- hot or cold rolled circle stock with a thickness from 0,2 mm up to and including 200 mm and with a width up to 3 500 mm.

It does not apply to slugs for impact extrusions or to circle and circle stock for culinary utensils applications which are dealt with in other European Standards.

Document History

NEN-EN 941
May 1, 2022
Aluminium and aluminium alloys - Circle and circle stock for the production of general applications - Specifications
This document specifies the particular requirements for wrought aluminium and aluminium alloys in the form of circle or circle stock for general applications. It applies to: — circles made out of...
February 1, 2021
Aluminium and aluminium alloys - Circle and circle stock for the production of general applications - Specifications
This document specifies the particular requirements for wrought aluminium and aluminium alloys in the form of circle or circle stock for general applications. It applies to: — Circles made out of...
May 1, 2014
Aluminium and aluminium alloys - Circle and circle stock for the production of general applications - Specifications
NEN-EN 941 specifies the particular requirements for wrought aluminium and aluminium alloys in the form of circle or circle stock for general applications. It applies to: - Circles made out of hot or...
September 1, 2013
Aluminium and aluminium alloys - Circle and circle stock for general application - Specifications
NEN-EN 941 specifies the particular requirements for wrought aluminium and aluminium alloys in the form of circle or circle stock for general applications. It applies to: - Circles made out of hot or...
August 1, 1995
Aluminium and aluminium alloys - Circle and circle stock for general applications - Specifications
This standard specifies the particular requirements for wrought aluminium and aluminium alloys in the form of circle of circle stock for general applications. It applies to: - circles made out of hot...
August 1, 1995
Aluminium and aluminium alloys - Circle and circle stock for general applications - Specifications
This standard specifies the particular requirements for wrought aluminium and aluminium alloys in the form of circle of circle stock for general applications. It applies to: - circles made out of hot...

References

Advertisement