UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-ISO 3146

Plastics - Determination of melting behaviour (melting temperature or melting range) of semi-crystalline polymers by capillary tube and polarizing-microscope methods

active, Most Current
Organization: NEN
Publication Date: 1 June 2022
Status: active
Page Count: 24
ICS Code (Plastics in general): 83.080.01
scope:

This document specifies two methods for evaluating the melting behaviour of semi-crystalline polymers.

a) Method A: Capillary tube

This method is based on the changes in shape of the polymer. It is applicable to all semi-crystalline polymers and their compounds.

NOTE 1 Method A can also be useful for the evaluation of the softening of non-crystalline solids.

b) Method B: Polarizing microscope

This method is based on changes in the optical properties of the polymer. It is applicable to polymers containing a birefringent crystalline phase. It might not be suitable for plastics compounds containing pigments and/or other additives which can interfere with the birefringence of the polymeric crystalline zone.

NOTE 2 Another method applicable to semi-crystalline polymers is described in ISO 11357-3.

Document History

NEN-EN-ISO 3146
June 1, 2022
Plastics - Determination of melting behaviour (melting temperature or melting range) of semi-crystalline polymers by capillary tube and polarizing-microscope methods
This document specifies two methods for evaluating the melting behaviour of semi-crystalline polymers. a) Method A: Capillary tube This method is based on the changes in shape of the polymer. It is...
February 1, 2003
Plastics - Determination of melting behaviour (melting temperature or melting range) of semi-crystalline polymers by capillary tube and polarizing-microscope methods
A description is not available for this item.
July 1, 2000
Plastics - Determination of melting behaviour (melting temperature or melting range) of semi-crystalline polymers by capillary tube and polarizing-microscope methods
Specifies two methods for evaluating the melting behaviour of semi-crystalline polymers. Method A specifies a capillary tube method, based on the change in shape of the polymer. This method is...
April 1, 1997
Plastics - Determination of melting behaviour (melting temperature or melting range) of semi-crystalline polymers
Specifies three methods for evaluating the melting behaviour of semi-crystalline polymers. Method A: A capillary tube method, which is based on the changes in shape of the polymer. This method is...

References

Advertisement