UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN 14427

LPG equipment and accessories - Transportable refillable composite cylinders for LPG - Design and construction

active, Most Current
Organization: NEN
Publication Date: 1 June 2022
Status: active
Page Count: 58
ICS Code (Gas cylinders): 23.020.35
scope:

This document:

- specifies minimum requirements for materials, design, construction, prototype testing and routine manufacturing inspections of fully wrapped composite cylinders with a water capacity from 0,5 litre up to and including 150 litres for liquefied petroleum gases (LPG) exposed to ambient temperatures, with a test pressure of at least 30 bar;

- is only applicable to cylinders which are fitted with a pressure relief valve (see 4.1.3);

- is applicable to cylinders with a liner of metallic material (welded or seamless) or non-metallic material (or a mixture thereof), reinforced by fibres of glass, carbon or aramid (or a mixture thereof);

- is also applicable to composite cylinders without liners.

Cylinders manufactured to this document are suitable for temperatures down to −40 °C.

This document does not address the design, fitting and performance of removable protective sleeves. Where these are fitted, the choice of material and sleeve performance are expected to be considered separately.

Document History

NEN-EN 14427
June 1, 2022
LPG equipment and accessories - Transportable refillable composite cylinders for LPG - Design and construction
This document: — specifies minimum requirements for materials, design, construction, prototype testing and routine manufacturing inspections of fully wrapped composite cylinders with a water...
November 1, 2020
LPG equipment and accessories - Transportable refillable composite cylinders for LPG - Design and construction
A description is not available for this item.
June 1, 2014
LPG equipment and accessories - Transportable refillable fully wrapped composite cylinders for LPG - Design and construction
NEN-EN 14427 specifies minimum requirements for materials, design, construction, prototype testing and routine manufacturing inspections of fully wrapped composite cylinders with a water capacity...
January 1, 2006
Transportable refillable composite cylinders for LPG - Design and construction
A description is not available for this item.
July 1, 2005
Transportable refillable composite cylinders for LPG - Design and construction
A description is not available for this item.
June 1, 2004
Transportable refillable fully wrapped composite cylinders Liquefied Petroleum Gases (LPG) - Design and construction
This European Standard specifies minimum requirements for materials, design, construction, prototype testing and routine manufacturing inspections of fully wrapped composite cylinders with a water...
May 1, 2002
Transportable refillable fully wrapped composite cylinders for liquefied petroleum gases - Design and construction
This European Standard specifies minimum requirements for materials, design, construction, prototype testing and routine manufacturing inspections of fully wrapped composite cylinders with a water...

References

Advertisement