CEI - EN IEC 62153-4-5
Metallic communication cable test methods Part 4-5: Electromagnetic compatibility (EMC) - Screening or coupling attenuation - Absorbing clamp method
| Organization: | CEI |
| Publication Date: | 1 June 2022 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
| ICS Code (Emission): | 33.100.10 |
scope:
The absorbing clamp method is suitable to determine the screening- or the couplingattenuation of metallic communication cables in the frequency range of 30 MHz to 1 000 MHz (2 400 MHz), depending on the performance of the clamp. It is an alternative method to the triaxial method of IEC 62153-4-4 or IEC 62153-4-9. Due to the undefined outer circuit of this absorbing clamp method, the test results obtained at different places and laboratories could vary by at least ± 6 dB.
Document History