UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI - EN 61534-22/A1/A11

Powertrack systems Part 22: Particular requirements for powertrack systems intended for onfloor or underfloor installation

active, Most Current
Organization: CEI
Publication Date: 1 June 2022
Status: active
Page Count: 18
ICS Code (Wires): 29.060.10
ICS Code (Connecting devices): 29.120.20
scope:

NOTE Particular attention needs to be paid to installations rules when elements are installed which include EMI suppression devices."

Document History

EN 61534-22/A1/A11
June 1, 2022
Powertrack systems Part 22: Particular requirements for powertrack systems intended for onfloor or underfloor installation
NOTE Particular attention needs to be paid to installations rules when elements are installed which include EMI suppression devices.”
June 1, 2015
Powertrack systems Part 22: Particular requirements for powertrack systems intended for onfloor or underfloor installation
This part of IEC 61534 specifies general requirements and tests for powertrack (PT) systems with a rated voltage not exceeding 277 V a.c. single phase, or 480 V a.c. two or three phase 50 Hz/60 Hz...

References

Advertisement