CEI - EN 61534-22

Powertrack systems Part 22: Particular requirements for powertrack systems intended for onfloor or underfloor installation

active
Organization: CEI
Publication Date: 1 June 2015
Status: active
Page Count: 46
ICS Code (Wires): 29.060.10
ICS Code (Connecting devices): 29.120.20
scope:

This part of IEC 61534 specifies general requirements and tests for powertrack (PT) systems with a rated voltage not exceeding 277 V a.c. single phase, or 480 V a.c. two or three phase 50 Hz/60 Hz with a rated current not exceeding 63 A. These systems are used for distributing electricity in household, commercial and industrial premises.

Powertrack systems, according to this standard, are intended for use under the following conditions:

- an ambient temperature in the range -5 °C to + 40 °C, the average value over a 24 h period not exceeding 35 °C;

- a situation not subject to a source of heat likely to raise temperatures above the limits specified above;

- an altitude not exceeding 2000 m above sea level;

- an atmosphere not subject to excessive pollution by smoke, chemical fumes, prolonged periods of high humidity or other abnormal conditions.

In locations where special conditions prevail, as in ships, vehicles and the like and in hazardous locations, for instance, where explosions are liable to occur, special constructions may be necessary.

This standard does not apply to

- cable trunking systems and cable ducting systems covered by IEC 61084 [8] 1;

- busbar trunking systems covered by IEC 60439-2 [5];

- electrical supply track systems for luminaires covered by IEC 60570 [6].

This part of IEC 61534 specifies the particular requirements and tests for PT systems intended for mounting on, or under the floor level and floor service units which are mounted on the floor, under the floor or flush with the floor.

NOTE 1 Types and applications are shown in Figures AA.1a, AA.1b and AA.2

NOTE 2 Flushfloor PT systems, with the exception of flushfloor service units, are not covered by this standard.

1 Figures in square brackets refer to the bibliography.

Document History

June 1, 2022
Powertrack systems Part 22: Particular requirements for powertrack systems intended for onfloor or underfloor installation
NOTE Particular attention needs to be paid to installations rules when elements are installed which include EMI suppression devices.”
EN 61534-22
June 1, 2015
Powertrack systems Part 22: Particular requirements for powertrack systems intended for onfloor or underfloor installation
This part of IEC 61534 specifies general requirements and tests for powertrack (PT) systems with a rated voltage not exceeding 277 V a.c. single phase, or 480 V a.c. two or three phase 50 Hz/60 Hz...

References

Advertisement