CEI - EN 61534-22/A1/A11
Powertrack systems Part 22: Particular requirements for powertrack systems intended for onfloor or underfloor installation
active, Most Current
| Organization: | CEI |
| Publication Date: | 1 June 2022 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Wires): | 29.060.10 |
| ICS Code (Connecting devices): | 29.120.20 |
scope:
NOTE Particular attention needs to be paid to installations rules when elements are installed which include EMI suppression devices."
Document History
EN 61534-22/A1/A11
June 1, 2022
Powertrack systems Part 22: Particular requirements for powertrack systems intended for onfloor or underfloor installation
NOTE Particular attention needs to be paid to installations rules when elements are installed which include EMI suppression devices.”
June 1, 2015
Powertrack systems Part 22: Particular requirements for powertrack systems intended for onfloor or underfloor installation
This part of IEC 61534 specifies general requirements and tests for powertrack (PT) systems with a rated voltage not exceeding 277 V a.c. single phase, or 480 V a.c. two or three phase 50 Hz/60 Hz...