BSI - BS EN 4890
Aerospace series - Steel X4CrNiMo16-5-1 - Air melted — Hardened and tempered - Sheets and plates - 0,3 mm ≤ a ≤ 50 mm - 900 MPa ≤ Rm ≤ 1 050 MPa
active, Most Current
| Organization: | BSI |
| Publication Date: | 31 July 2022 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Steels): | 49.025.10 |
| ICS Code (Materials for aerospace construction in general): | 49.025.01 |
Document History
June 27, 2023
Draft BS EN 4890 :2022/prA1 Aerospace series. Steel X4CrNiMo16-5-1. Air melted - Hardened and tempered - Sheets and plates. 0,3 mm - a - 50 mm. 900 MPa - Rm - 1 050 MPa
A description is not available for this item.
BS EN 4890
July 31, 2022
Aerospace series - Steel X4CrNiMo16-5-1 - Air melted — Hardened and tempered - Sheets and plates - 0,3 mm ≤ a ≤ 50 mm - 900 MPa ≤ Rm ≤ 1 050 MPa
A description is not available for this item.