UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA/AM - CSA/ANSI Z23551-4:22

Safety and control devices for gas burners and gas-burning appliances — Particular requirements — Part 4: Valve-proving systems for automatic shutoff valves

active, Most Current
Organization: CSA/AM
Publication Date: 1 January 2022
Status: active
Page Count: 61
ICS Code (Gas fuel burners): 27.060.20
scope:

This document specifies safety, constructional and performance requirements of valve-proving systems (VPS), intended for use with gas burners and gas-burning appliances. It also describes the test procedures for checking compliance with these requirements and provides information necessary for the purchaser and user.

This document is applicable to all types of VPS which are used for the automatic detection of leakage in a gas burner section having at least two valves designed in accordance with ISO 23551-1 and which give a signal if the leakage of one of the valves exceeds the detection limit.

This document is applicable to VPS with a maximum working pressure up to and including 500 kPa for use in systems using fuel gases.

This document is not applicable to VPSs for use in explosive atmospheres.

NOTE Provisions for production control are not part of the ISO 23551 series.

Document History

CSA/ANSI Z23551-4:22
January 1, 2022
Safety and control devices for gas burners and gas-burning appliances — Particular requirements — Part 4: Valve-proving systems for automatic shutoff valves
This document specifies safety, constructional and performance requirements of valve-proving systems (VPS), intended for use with gas burners and gas-burning appliances. It also describes the test...

References

Advertisement