UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ANSI - INCITS/ISO 8378-3

Information Processing - Data Interchange On 130 Mm (5.25 In) Flexible Disk Cartridges Using Modified Frequency Modulation Recording At 7 958 Ftprad, 3,8 Tpmm (96 Tpi), On Both Sides - Part 3: Track Format B

active, Most Current
Organization: ANSI
Publication Date: 15 December 1986
Status: active
Page Count: 13
scope:

Scope and field of application

This part of ISO 8378 specifies the quality of recorded signals, the track layout, and a track format to be used on 130 mm (5.25 in) flexible disk cartridges intended for data interchange between data processing systems.

NOTE - Numeric values in the SI and/or Imperial measurement system in this part of ISO 8378 may have been rounded off and therefore are consistent with, but not exactly equal to, each other. Either system may be used, but the two should be neither intermixed nor reconverted. The original design of this part of ISO 8378 was made using SI units.

Document History

INCITS/ISO 8378-3
December 15, 1986
Information Processing - Data Interchange On 130 Mm (5.25 In) Flexible Disk Cartridges Using Modified Frequency Modulation Recording At 7 958 Ftprad, 3,8 Tpmm (96 Tpi), On Both Sides - Part 3: Track Format B
Scope and field of application This part of ISO 8378 specifies the quality of recorded signals, the track layout, and a track format to be used on 130 mm (5.25 in) flexible disk cartridges intended...
December 15, 1986
Information Processing - Data Interchange on 130 mm (5.25 in) Flexible Disk Cartridges Using Modified Frequency Modulation Recording at 7 958 ftprad, 3,8 tpmm (96 tpi), on Both Sides - Part 3: Track Format B
A description is not available for this item.

References

Advertisement