CSA - ISO 17827-2:17
Solid biofuels — Determination of particle size distribution for uncompressed fuels — Part 2: Vibrating screen method using sieves with aperture of 3,15 mm and below
| Organization: | CSA |
| Publication Date: | 1 January 2017 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Solid fuels): | 75.160.10 |
| ICS Code (Biological sources and alternative sources of energy): | 27.190 |
scope:
This part of ISO 17827 specifies a method for the determination of the size distribution of particulate biofuels by the vibrating screen method. The method described is meant for particulate biofuels only, namely, materials that either have been reduced in size, such as most wood fuels, or are physically in a particulate form. This part of ISO 17827 applies to particulate uncompressed fuels with a nominal top size of 3,15 mm and below (e.g. sawdust).
Document History