NEN-EN-ISO 8655-4
Piston-operated volumetric apparatus - Part 4: Dilutors
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2022 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Measurement of volume, mass, density, viscosity): | 17.060 |
scope:
This document specifies
- metrological requirements,
- maximum permissible errors,
- requirements for marking and
- information to be provided for users,
for dilutors with a sample uptake capacity (In) from 5 μl to 1 ml and a diluent capacity (Ex) from 50 μl to 100 ml. They are designed to deliver the sample and diluent together in measured proportion and measured volume.
Document History
NEN-EN-ISO 8655-4
June 1, 2022
Piston-operated volumetric apparatus - Part 4: Dilutors
This document specifies
— metrological requirements,
— maximum permissible errors,
— requirements for marking and
— information to be provided for users,
for dilutors with a sample uptake...
March 1, 2009
Piston-operated volumetric apparatus - Part 4: Dilutors
A description is not available for this item.
October 1, 2002
Piston-operated volumetric apparatus - Part 4: Dilutors
Specification of metrological requirements including maximum permissible errors for trueness and precision, of marking and of user information to be provided by the manufacturer for piston diluters....
April 1, 2000
Piston-operated volumetric apparatus - Part 4: Dilutors
Specification of metrological requirements including maximum permissible errors for trueness and precision, of marking and of user information to be provided by the manufacturer for piston diluters....