UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA - ASME A112.6.8-2022/CSA B79.8:22

Trench drains

active, Most Current
Organization: CSA
Publication Date: 1 July 2022
Status: active
Page Count: 42
ICS Code (Drainage systems): 91.140.80
scope:

Inclusions

This Standard specifies design and performance requirements for trench drains, utility channels, and grate systems that are used inside of, or adjacent to, building structures that are typically nonresidential.

Note: These channels are not typically subject to high-speed vehicles but can be subjected to concentrated heavy loads such as hard-wheeled forklifts.

Linear shower drains

Drains with outlet size NPS-2 and smaller, intended only for installation in shower areas, are covered in ASME A112.18.2/CSA B125.2 and can also be covered in this Standard.

Illustrations

Figures 1 through 7 illustrate typical trench and slot drains and are not intended to restrict design or to specify requirements.

Terminology

In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the Standard.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

Units of measure

The values given in either SI (metric) or U.S. Customary units of measure are equivalent in application; however, each measurement system is to be used independently of the other. In this Standard, U.S. Customary units are shown in parentheses. Combining values from the two measurement systems can result in non-conformance with this Standard.

Alternatives

The requirements of this Standard are not intended to prevent the use of alternative designs, materials, or methods of construction, provided such alternatives meet the intent and requirements of this Standard.

Document History

ASME A112.6.8-2022/CSA B79.8:22
July 1, 2022
Trench drains
Inclusions This Standard specifies design and performance requirements for trench drains, utility channels, and grate systems that are used inside of, or adjacent to, building structures that are...

References

Advertisement