ASME - A112.6.3
Floor drains
| Organization: | ASME |
| Publication Date: | 1 January 2022 |
| Status: | active |
| Page Count: | 46 |
scope:
Inclusions
This Standard specifies design and performance requirements for floor drains, adjustable floor drains, and area drains that are used inside of, or adjacent to, building structures. Drains of outlet NPS-2 and smaller, intended only for installation in shower areas, are covered in this Standard and in ASME A112.18.2/CSA B125.2 as well.
Exclusions
This Standard does not apply to
a) seam-welded, socket type, stainless steel fabricated drains which are covered by ASME A112.3.1; and
b) trench drains, which are covered by ASME A112.6.8/CSA B79.8.
Illustrations
Figures 1 through 8 describe and portray typical drains and are not intended to restrict design or to specify requirements.
Terminology
In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the Standard.
Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.
Notes to tables and figures are considered part of the table or figure and may be written as requirements.
Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.
Units of measure
The values given in either SI (metric) or U.S. Customary units of measure are equivalent in application; however, each measurement system is to be used independently of the other. In this Standard, U.S. Customary units are shown in parentheses. Combining values from the two measurement systems can result in non-conformance with this Standard.
Alternatives
The requirements of this Standard are not intended to prevent the use of alternative designs, materials, or methods of construction, provided such alternatives meet the intent and requirements of the Standard.
Document History