UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA - ASME A112.36.2-2022/CSA B79.2:22

Cleanouts

active, Most Current
Organization: CSA
Publication Date: 1 July 2022
Status: active
Page Count: 43
ICS Code (Drainage systems): 91.140.80
scope:

Inclusions

This Standard covers cleanouts, including floor and wall types, used in concealed piping in and adjacent to residential, commercial, industrial, institutional, and other buildings open to the public.

Illustrations

Figure 1 included in this Standard is intended only to describe and portray typical floor and wall type cleanouts and is not intended to restrict design or to specify requirements.

Terminology

In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the Standard.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

Units of measure

The values given in either SI (metric) or U.S. Customary units of measure are equivalent in application; however, each measurement system is to be used independently of the other. In this Standard, U.S. Customary units are shown in parentheses. Combining values from the two measurement systems can result in non-conformance with this Standard.

Alternatives

The requirements of this Standard are not intended to prevent the use of alternative designs, materials, or methods of construction, provided such alternatives meet the intent and requirements of the Standard.

Document History

ASME A112.36.2-2022/CSA B79.2:22
July 1, 2022
Cleanouts
Inclusions This Standard covers cleanouts, including floor and wall types, used in concealed piping in and adjacent to residential, commercial, industrial, institutional, and other buildings open to...

References

Advertisement