This document references:
MSS SP 25 - Standard Marking System for Valves, Fittings, Flanges, and Unions
Published by MSS
on
January 1, 2018
This standard marking system applies to the marking of new valves, fittings, flanges, and unions used in piping connections that include (but are not limited to) flanged, soldered, brazed, threaded,...
This document references:
MSS SP 45 - Drain and Bypass Connections
Published by MSS
on
January 1, 2020
This Standard Practice establishes requirements for connections to valves and fittings to accommodate drains and bypasses in all pressure classes. Specific requirements contained in this Standard...
This document references:
ASME B1.1 - Unified Inch Screw Threads (UN and UNR Thread Form)
Published by ASME
on
January 1, 2019
This Standard specifies the thread form, series, class, allowance, tolerance, and designation for unified screw threads. (In order to emphasize that unified screw threads are based on inch modules,...
This document references:
B16.10 - Face-to-Face and End-to-End Dimensions of Valves
Published by ASME
on
June 20, 2022
General Application. This Standard covers face-to-face and end-to-end dimensions of straightway valves, and center-to-face and center-to-end dimensions of angle valves. Its purpose is to ensure...
This document is referenced by:
SP-92 - Valve User Guide
Published by MSS
on
January 1, 2021
This Guide presents information which should be helpful to users desiring to avoid the most obvious causes of problems with valves. The information is divided into five main sections: “References”,...
This document is referenced by:
VA 23 21 13 - HYDRONIC PIPING
Published by VA
on
March 1, 2010
DESCRIPTION A. Water piping to connect HVAC equipment, including the following: 1. Chilled water, condenser water, heating hot water and drain piping. 2. Extension of domestic water make-up piping....
This document is referenced by:
VA 23 22 13 - STEAM AND CONDENSATE HEATING PIPING
Published by VA
on
March 1, 2010
DESCRIPTION A. Steam, condensate and vent piping inside buildings. Boiler plant and outside steam distribution piping is covered in specification Section 33 63 00, STEAM ENERGY DISTRIBUTION and...