UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-ISO 4015

Fasteners - Hexagon head bolts with reduced shank (shank diameter ≈ pitch diameter) - Product grade B

active, Most Current
Organization: NEN
Publication Date: 1 August 2022
Status: active
Page Count: 20
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This document specifies the characteristics of hexagon head bolts with reduced shank (shank diameter approximately equal to pitch diameter), in steel and stainless steel, with metric coarse pitch threads M3 to M20, and with product grade B.

If in certain cases other specifications are requested, property classes and stainless steel grades can be selected from ISO 898-1 or ISO 3506-1, and dimensional options from ISO 888 or ISO 4753.

NOTE For hexagon head bolts with full shank, see ISO 4014.

Document History

NEN-EN-ISO 4015
August 1, 2022
Fasteners - Hexagon head bolts with reduced shank (shank diameter ≈ pitch diameter) - Product grade B
This document specifies the characteristics of hexagon head bolts with reduced shank (shank diameter approximately equal to pitch diameter), in steel and stainless steel, with metric coarse pitch...

References

Advertisement