DLA - MIL-PRF-19500/663G (1)
TRANSISTOR, FIELD EFFECT RADIATION HARDENED, N-CHANNEL, SILICON, TYPES 2N7431, 2N7432, AND 2N7433, JANTXVR, F, G, AND H; AND JANSR, F, G, AND H
| Organization: | DLA |
| Publication Date: | 23 August 2022 |
| Status: | active |
| Page Count: | 24 |
scope:
Scope.
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of product assurance (JANTXV and JANS) are provided for each encapsulated device with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS). Provisions for radiation hardness assurance (RHA) to four radiation levels ("R", "F", "G" and "H") are provided for JANS and JANTXV product assurance levels. See 6.7 for and JANHC and JANKC die versions. See 6.8 for surface mount versions.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History