CSA - ISO/IEC 18000-63:22
Information technology — Radio frequency identification for item management — Part 63: Parameters for air interface communications at 860 MHz to 960 MHz Type C
| Organization: | CSA |
| Publication Date: | 1 January 2022 |
| Status: | active |
| Page Count: | 353 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
scope:
This document defines the air interface for radio frequency identification (RFID) devices operating in the 860 MHz to 960 MHz industrial, scientific, and medical (ISM) band used in item management applications. It provides a common technical specification for RFID devices that can be used to develop RFID application standards. This document is intended to allow for compatibility and to encourage inter-operability of products for the growing RFID market in the international marketplace.
It defines the forward and return link parameters for technical attributes including, but not limited to, operating frequency, operating channel accuracy, occupied channel bandwidth, maximum effective isotropic radiated power (EIRP), spurious emissions, modulation, duty cycle, data coding, bit rate, bit rate accuracy, bit transmission order, and, where appropriate, operating channels, frequency hop rate, hop sequence, spreading sequence, and chip rate. It further defines the communications protocol used in the air interface.
This document specifies the physical and logical requirements for a passive-backscatter,
This document specifies
- physical interactions (the signalling layer of the communication link) between Interrogators and tags;
- logical operating procedures and commands between Interrogators and Tags;
- the collision arbitration scheme used to identify a specific tag in a multiple-tag environment;
- optional security commands that allow the use of crypto suites of ISO/IEC 29167.
Document History