ISO/IEC 14763-4 CORR 1
Information technology – Implementation and operation of customer premises cabling – Part 4: Measurement of end-to-end (E2E) links, modular plug terminated links (MPTLs) and direct attach cabling
active, Most Current
| Organization: | ISO |
| Publication Date: | 1 September 2022 |
| Status: | active |
| Page Count: | 1 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
Document History
ISO/IEC 14763-4 CORR 1
September 1, 2022
Information technology – Implementation and operation of customer premises cabling – Part 4: Measurement of end-to-end (E2E) links, modular plug terminated links (MPTLs) and direct attach cabling
A description is not available for this item.
March 1, 2021
Information technology – Implementation and operation of customer premises cabling – Part 4: Measurement of end-to-end (E2E) links, modular plug terminated links (MPTLs) and direct attach cabling
This part of ISO/IEC 14763 specifies the measurement of two- and four-pair balanced cabling of
a) end-to-end (E2E) link Class D, E and EA;
b) modular plug terminated links (MPTLs) of Class D, E,...
February 1, 2018
Information technology – Implementation and operation of customer premises cabling – Part 4: Measurement of end-to-end (E2E) links
This part of ISO/IEC 14763 specifies the measurement at frequencies of E2E links of two- and four-pair balanced cabling of 100 MHz of Class D and 250 MHz of Class E including free connectors which...