IEC 61076-2

Connectors for electronic equipment – Product requirements – Part 2: Sectional specification for circular connectors

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 June 2011
Status: active
Page Count: 42
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This part of IEC 61076 establishes uniform specifications and technical information for circular connectors. It should be used in conjunction with the generic specification IEC 61076-1:2006 for product requirements and with IEC 62197-1 for quality requirements as the basis for preparation of consistent detail product specifications for circular connectors.

NOTE 1 It is intended that a detail quality specification, IEC 62197-2-1XX, be prepared, based on the blank detail specification for circular connectors IEC 62197-2-001, to be used in addition to the corresponding detail product specification IEC 61076-2-1XX..

NOTE2 The quality assessment requirements for connectors according to the IEC 61076series are detailed in IEC 62197-1.

In the event of conflict between this sectional specification and the detail product specification, it is intended that the requirements of the detail product specification prevail.

Document History

IEC 61076-2
June 1, 2011
Connectors for electronic equipment – Product requirements – Part 2: Sectional specification for circular connectors
This part of IEC 61076 establishes uniform specifications and technical information for circular connectors. It should be used in conjunction with the generic specification IEC 61076-1:2006 for...
December 1, 1998
Connectors for Use in d.c., Low-Frequency Analogue and Digital High Speed Data Applications - Part 2: Circular Connectors with Assessed Quality - Sectional Specification
A description is not available for this item.

References

Advertisement